Vishay Intertechnology, Inc. RES 30 OHM 2W 5% 1225 WIDE RCL122530R0JNEG

Description
RES 30ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 30ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 2W 5% 1225 WIDE - RCL122530R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 2W 5% 1225 WIDE
RCL122530R0JNEG
RES 30 OHM 2W 5% 1225 WIDE RCL122530R0JNEG
RES 30ohm 2W 5% 1225 WIDE

RES 30ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2451-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2451-2-ND
Chip Resistor - Surface Mount 541-2451-2-ND
30 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

30 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2451-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2451-1-ND
Chip Resistor - Surface Mount 541-2451-1-ND
30 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

30 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2451-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2451-6-ND
Chip Resistor - Surface Mount 541-2451-6-ND
30 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

30 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL122530R0JNEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL122530R0JNEG
Resistors - Chip Resistor - Surface Mount RCL122530R0JNEG
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL122530R0JNEG 541-2451-2-ND RCL122530R0JNEG
Product Name RES 30 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details