Vishay Intertechnology, Inc. RES 30.9K OHM 2W 1% 1225 WIDE RCL122530K9FKEG

Description
RES 30.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 30.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 2W 1% 1225 WIDE - RCL122530K9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 2W 1% 1225 WIDE
RCL122530K9FKEG
RES 30.9K OHM 2W 1% 1225 WIDE RCL122530K9FKEG
RES 30.9Kohm 2W 1% 1225 WIDE

RES 30.9Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122530K9FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122530K9FKEG-ND
Chip Resistor - Surface Mount RCL122530K9FKEG-ND
30.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122530K9FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122530K9FKEG
Chip Resistor - Surface Mount RCL122530K9FKEG
RES SMD 30.9K OHM 2W 2512 WIDE

RES SMD 30.9K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122530K9FKEG RCL122530K9FKEG-ND RCL122530K9FKEG
Product Name RES 30.9K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details