Vishay Intertechnology, Inc. RES 300 OHM 2W 5% 1225 WIDE RCL1225300RJNEG

Description
RES 300ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 300ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 2W 5% 1225 WIDE - RCL1225300RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2W 5% 1225 WIDE
RCL1225300RJNEG
RES 300 OHM 2W 5% 1225 WIDE RCL1225300RJNEG
RES 300ohm 2W 5% 1225 WIDE

RES 300ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225300RJNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225300RJNEG-ND
Chip Resistor - Surface Mount RCL1225300RJNEG-ND
300 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

300 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1225300RJNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225300RJNEG
Chip Resistor - Surface Mount RCL1225300RJNEG
RES SMD 300 OHM 2W 2512 WIDE

RES SMD 300 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1225300RJNEG RCL1225300RJNEG-ND RCL1225300RJNEG
Product Name RES 300 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details