Vishay Intertechnology, Inc. RES 2.8 OHM 2W 1% 1225 WIDE RCL12252R80FKEG

Description
RES 2.8ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.8ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 2W 1% 1225 WIDE - RCL12252R80FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 2W 1% 1225 WIDE
RCL12252R80FKEG
RES 2.8 OHM 2W 1% 1225 WIDE RCL12252R80FKEG
RES 2.8ohm 2W 1% 1225 WIDE

RES 2.8ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252R80FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252R80FKEG-ND
Chip Resistor - Surface Mount RCL12252R80FKEG-ND
2.8 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.8 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12252R80FKEG RCL12252R80FKEG-ND
Product Name RES 2.8 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details