RES 2.7ohm 2W 5% 1225 WIDE
2.7 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
RES SMD 2.7 OHM 2W 2512 WIDE
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RCL12252R70JNEG | RCL12252R70JNEG-ND | RCL12252R70JNEG |
| Product Name | RES 2.7 OHM 2W 5% 1225 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 to 1225 watts | 2 watts | 2 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |