Vishay Intertechnology, Inc. RES 2.55 OHM 2W 1% 1225 WIDE RCL12252R55FKEG

Description
RES 2.55ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.55ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 2W 1% 1225 WIDE - RCL12252R55FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 2W 1% 1225 WIDE
RCL12252R55FKEG
RES 2.55 OHM 2W 1% 1225 WIDE RCL12252R55FKEG
RES 2.55ohm 2W 1% 1225 WIDE

RES 2.55ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252R55FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252R55FKEG-ND
Chip Resistor - Surface Mount RCL12252R55FKEG-ND
2.55 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.55 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12252R55FKEG RCL12252R55FKEG-ND
Product Name RES 2.55 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details