Vishay Intertechnology, Inc. RES 2.26 OHM 2W 1% 1225 WIDE RCL12252R26FKEG

Description
RES 2.26ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.26ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 2W 1% 1225 WIDE - RCL12252R26FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 2W 1% 1225 WIDE
RCL12252R26FKEG
RES 2.26 OHM 2W 1% 1225 WIDE RCL12252R26FKEG
RES 2.26ohm 2W 1% 1225 WIDE

RES 2.26ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252R26FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252R26FKEG-ND
Chip Resistor - Surface Mount RCL12252R26FKEG-ND
2.26 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.26 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12252R26FKEG RCL12252R26FKEG-ND
Product Name RES 2.26 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details