Vishay Precision Group Chip Resistor - Surface Mount RCL12252R20JNEG

Description
2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL2.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.2FDKR-ND
Chip Resistor - Surface Mount RCL2.2FDKR-ND
2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL2.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.2FCT-ND
Chip Resistor - Surface Mount RCL2.2FCT-ND
2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL2.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.2FTR-ND
Chip Resistor - Surface Mount RCL2.2FTR-ND
2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.2 OHM 2W 5% 1225 WIDE - RCL12252R20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2W 5% 1225 WIDE
RCL12252R20JNEG
RES 2.2 OHM 2W 5% 1225 WIDE RCL12252R20JNEG
RES 2.2ohm 2W 5% 1225 WIDE

RES 2.2ohm 2W 5% 1225 WIDE

Supplier's Site
Res, Aec-Q200, 2R2, 5%, 2W, 1225 Rohs Compliant Vishay - 84AH8521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R2, 5%, 2W, 1225 Rohs Compliant Vishay
84AH8521
Res, Aec-Q200, 2R2, 5%, 2W, 1225 Rohs Compliant Vishay 84AH8521
RES, AEC-Q200, 2R2, 5%, 2W, 1225 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R2, 5%, 2W, 1225 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL2.2FDKR-ND RCL12252R20JNEG 84AH8521
Product Name Chip Resistor - Surface Mount RES 2.2 OHM 2W 5% 1225 WIDE Res, Aec-Q200, 2R2, 5%, 2W, 1225 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details