Vishay Intertechnology, Inc. RES 2.15 OHM 2W 1% 1225 WIDE RCL12252R15FKEG

Description
RES 2.15ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.15ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 2W 1% 1225 WIDE - RCL12252R15FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 2W 1% 1225 WIDE
RCL12252R15FKEG
RES 2.15 OHM 2W 1% 1225 WIDE RCL12252R15FKEG
RES 2.15ohm 2W 1% 1225 WIDE

RES 2.15ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252R15FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252R15FKEG-ND
Chip Resistor - Surface Mount RCL12252R15FKEG-ND
2.15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12252R15FKEG RCL12252R15FKEG-ND
Product Name RES 2.15 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers