Vishay Intertechnology, Inc. RES 2.94K OHM 2W 1% 1225 WIDE RCL12252K94FKEG

Description
RES 2.94Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.94Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 2W 1% 1225 WIDE - RCL12252K94FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 2W 1% 1225 WIDE
RCL12252K94FKEG
RES 2.94K OHM 2W 1% 1225 WIDE RCL12252K94FKEG
RES 2.94Kohm 2W 1% 1225 WIDE

RES 2.94Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252K94FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252K94FKEG-ND
Chip Resistor - Surface Mount RCL12252K94FKEG-ND
2.94 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12252K94FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12252K94FKEG
Chip Resistor - Surface Mount RCL12252K94FKEG
RES SMD 2.94K OHM 2W 2512 WIDE

RES SMD 2.94K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12252K94FKEG RCL12252K94FKEG-ND RCL12252K94FKEG
Product Name RES 2.94K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2940 ohms 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details