Vishay Intertechnology, Inc. RES 2.43K OHM 2W 1% 1225 WIDE RCL12252K43FKEG

Description
RES 2.43Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.43Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 2W 1% 1225 WIDE - RCL12252K43FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 2W 1% 1225 WIDE
RCL12252K43FKEG
RES 2.43K OHM 2W 1% 1225 WIDE RCL12252K43FKEG
RES 2.43Kohm 2W 1% 1225 WIDE

RES 2.43Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252K43FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252K43FKEG-ND
Chip Resistor - Surface Mount RCL12252K43FKEG-ND
2.43 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12252K43FKEG RCL12252K43FKEG-ND
Product Name RES 2.43K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers