Vishay Intertechnology, Inc. RES 2.4K OHM 2W 1% 1225 WIDE RCL12252K40FKEG

Description
RES 2.4Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.4Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 2W 1% 1225 WIDE - RCL12252K40FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 2W 1% 1225 WIDE
RCL12252K40FKEG
RES 2.4K OHM 2W 1% 1225 WIDE RCL12252K40FKEG
RES 2.4Kohm 2W 1% 1225 WIDE

RES 2.4Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252K40FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252K40FKEG-ND
Chip Resistor - Surface Mount RCL12252K40FKEG-ND
2.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12252K40FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12252K40FKEG
Chip Resistor - Surface Mount RCL12252K40FKEG
RES SMD 2.4K OHM 2W 2512 WIDE

RES SMD 2.4K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12252K40FKEG RCL12252K40FKEG-ND RCL12252K40FKEG
Product Name RES 2.4K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details