Vishay Intertechnology, Inc. RES 2.26K OHM 2W 1% 1225 WIDE RCL12252K26FKEG

Description
RES 2.26Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2.26Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 2W 1% 1225 WIDE - RCL12252K26FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 2W 1% 1225 WIDE
RCL12252K26FKEG
RES 2.26K OHM 2W 1% 1225 WIDE RCL12252K26FKEG
RES 2.26Kohm 2W 1% 1225 WIDE

RES 2.26Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12252K26FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252K26FKEG-ND
Chip Resistor - Surface Mount RCL12252K26FKEG-ND
2.26 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12252K26FKEG RCL12252K26FKEG-ND
Product Name RES 2.26K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details