RES 2.2Kohm 2W 5% 1225 WIDE
Thick Film Resistors - SMD 2watt 2.2Kohm 5% 200ppm 1225 Product overview: RCL12252K20JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12252K20JNEG can be used for catalog matching and distributor lookup.
2.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
2.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
2.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Win Source Part Number: 1130423-RCL12252K20J
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: RCL2.2KFCT,RCL2.2KFT
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RCL12252K20JNEG | 52-RCL12252K20JNEG | RCL2.2KFCT-ND | 1130423-RCL12252K20JNEG |
| Product Name | RES 2.2K OHM 2W 5% 1225 WIDE | SMD 2.2Kohm Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 to 1225 watts | 2 watts | 2 watts | |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |