Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12252K00JNEG

Description
2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12252K00JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12252K00JNEG-ND
Chip Resistor - Surface Mount RCL12252K00JNEG-ND
2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2K OHM 2W 5% 1225 WIDE - RCL12252K00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 5% 1225 WIDE
RCL12252K00JNEG
RES 2K OHM 2W 5% 1225 WIDE RCL12252K00JNEG
RES 2Kohm 2W 5% 1225 WIDE

RES 2Kohm 2W 5% 1225 WIDE

Supplier's Site
SMD 2Kohm Resistor - 52-RCL12252K00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2Kohm Resistor
52-RCL12252K00JNEG
SMD 2Kohm Resistor 52-RCL12252K00JNEG
Thick Film Resistors - SMD 2watt 2Kohm 5% 200ppm 1225 Product overview: RCL12252K00JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12252K00JNEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 2Kohm 5% 200ppm 1225 Product overview: RCL12252K00JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12252K00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RCL12252K00JNEG-ND RCL12252K00JNEG 52-RCL12252K00JNEG
Product Name Chip Resistor - Surface Mount RES 2K OHM 2W 5% 1225 WIDE SMD 2Kohm Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2512; Wide 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers