Vishay Intertechnology, Inc. RES 2K OHM 2W 1% 1225 WIDE RCL12252K00FKEG

Description
RES 2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2W 1% 1225 WIDE - RCL12252K00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 1% 1225 WIDE
RCL12252K00FKEG
RES 2K OHM 2W 1% 1225 WIDE RCL12252K00FKEG
RES 2Kohm 2W 1% 1225 WIDE

RES 2Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL2.00KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.00KETR-ND
Chip Resistor - Surface Mount RCL2.00KETR-ND
2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL2.00KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.00KECT-ND
Chip Resistor - Surface Mount RCL2.00KECT-ND
2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL2.00KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.00KEDKR-ND
Chip Resistor - Surface Mount RCL2.00KEDKR-ND
2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12252K00FKEG RCL2.00KETR-ND
Product Name RES 2K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details