Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL122527K0FKEG

Description
27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2446-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2446-1-ND
Chip Resistor - Surface Mount 541-2446-1-ND
27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2446-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2446-6-ND
Chip Resistor - Surface Mount 541-2446-6-ND
27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2446-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2446-2-ND
Chip Resistor - Surface Mount 541-2446-2-ND
27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

27 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL122527K0FKEG
793057-RCL122527K0FKEG
Chip Resistor - Surface Mount - RCL122527K0FKEG 793057-RCL122527K0FKEG
Manufacturer: Vishay Dale Win Source Part Number: 793057-RCL122527K0FK EG Series: RCL Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: Wide 2512 (6432 Metric), 1225 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Resistance (Ohms): 27k Composition: Thick Film Number of Terminations: 2 Family Name: RCL e3 Categories: Resistors Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) Manufacturer Package: 1225 Height - Seated (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): LTR100JZPF2702; Introduction Date: March 09, 2010 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793057-RCL122527K0FKEG
Series: RCL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: Wide 2512 (6432 Metric), 1225
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Resistance (Ohms): 27k
Composition: Thick Film
Number of Terminations: 2
Family Name: RCL e3
Categories: Resistors
Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
Manufacturer Package: 1225
Height - Seated (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): LTR100JZPF2702;
Introduction Date: March 09, 2010
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES 27.0K OHM 2W 1% 1225 WIDE - RCL122527K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 2W 1% 1225 WIDE
RCL122527K0FKEG
RES 27.0K OHM 2W 1% 1225 WIDE RCL122527K0FKEG
RES 27.0Kohm 2W 1% 1225 WIDE

RES 27.0Kohm 2W 1% 1225 WIDE

Supplier's Site
SMD 27Kohm Resistor - 52-RCL122527K0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27Kohm Resistor
52-RCL122527K0FKEG
SMD 27Kohm Resistor 52-RCL122527K0FKEG
Thick Film Resistors - SMD 2watt 27Kohm 1% 100ppm 1225 Product overview: RCL122527K0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122527K0FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 27Kohm 1% 100ppm 1225 Product overview: RCL122527K0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122527K0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2446-1-ND 793057-RCL122527K0FKEG RCL122527K0FKEG 52-RCL122527K0FKEG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RCL122527K0FKEG RES 27.0K OHM 2W 1% 1225 WIDE SMD 27Kohm Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 2512; Wide 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details