Vishay Intertechnology, Inc. RES 243 OHM 2W 1% 1225 WIDE RCL1225243RFKEG

Description
RES 243ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 243ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 2W 1% 1225 WIDE - RCL1225243RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% 1225 WIDE
RCL1225243RFKEG
RES 243 OHM 2W 1% 1225 WIDE RCL1225243RFKEG
RES 243ohm 2W 1% 1225 WIDE

RES 243ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225243RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225243RFKEG-ND
Chip Resistor - Surface Mount RCL1225243RFKEG-ND
243 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

243 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225243RFKEG RCL1225243RFKEG-ND
Product Name RES 243 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details