Vishay Intertechnology, Inc. RES 23.2 OHM 2W 1% 1225 WIDE RCL122523R2FKEG

Description
RES 23.2ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 23.2ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 2W 1% 1225 WIDE - RCL122523R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 2W 1% 1225 WIDE
RCL122523R2FKEG
RES 23.2 OHM 2W 1% 1225 WIDE RCL122523R2FKEG
RES 23.2ohm 2W 1% 1225 WIDE

RES 23.2ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122523R2FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122523R2FKEG-ND
Chip Resistor - Surface Mount RCL122523R2FKEG-ND
23.2 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122523R2FKEG RCL122523R2FKEG-ND
Product Name RES 23.2 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details