Vishay Intertechnology, Inc. RES 232 OHM 2W 1% 1225 WIDE RCL1225232RFKEG

Description
RES 232ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 232ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 2W 1% 1225 WIDE - RCL1225232RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 2W 1% 1225 WIDE
RCL1225232RFKEG
RES 232 OHM 2W 1% 1225 WIDE RCL1225232RFKEG
RES 232ohm 2W 1% 1225 WIDE

RES 232ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225232RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225232RFKEG-ND
Chip Resistor - Surface Mount RCL1225232RFKEG-ND
232 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

232 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225232RFKEG RCL1225232RFKEG-ND
Product Name RES 232 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details