Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - RCL122522R0JNEG RCL122522R0JNEG

Description
Manufacturer: Vishay Win Source Part Number: 1091630-RCL122522R0J NEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Resistance (Ohms): 22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1225 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1091630-RCL122522R0J NEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Resistance (Ohms): 22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1225 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL122522R0JNEG
1091630-RCL122522R0JNEG
Chip Resistor - Surface Mount - RCL122522R0JNEG 1091630-RCL122522R0JNEG
Manufacturer: Vishay Win Source Part Number: 1091630-RCL122522R0J NEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Resistance (Ohms): 22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1225 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1091630-RCL122522R0JNEG
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.031" (0.80mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Resistance (Ohms): 22
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1225
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 22ohm Resistor - 52-RCL122522R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22ohm Resistor
52-RCL122522R0JNEG
SMD 22ohm Resistor 52-RCL122522R0JNEG
Thick Film Resistors - SMD 2watt 22ohm 5% 200ppm 1225 Product overview: RCL122522R0JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122522R0JNEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 22ohm 5% 200ppm 1225 Product overview: RCL122522R0JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122522R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL22FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL22FTR-ND
Chip Resistor - Surface Mount RCL22FTR-ND
22 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

22 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL22FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL22FDKR-ND
Chip Resistor - Surface Mount RCL22FDKR-ND
22 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

22 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL22FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL22FCT-ND
Chip Resistor - Surface Mount RCL22FCT-ND
22 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

22 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 22 OHM 2W 5% 1225 WIDE - RCL122522R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 2W 5% 1225 WIDE
RCL122522R0JNEG
RES 22 OHM 2W 5% 1225 WIDE RCL122522R0JNEG
RES 22ohm 2W 5% 1225 WIDE

RES 22ohm 2W 5% 1225 WIDE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1091630-RCL122522R0JNEG 52-RCL122522R0JNEG RCL22FTR-ND RCL122522R0JNEG
Product Name Chip Resistor - Surface Mount - RCL122522R0JNEG SMD 22ohm Resistor Chip Resistor - Surface Mount RES 22 OHM 2W 5% 1225 WIDE
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 2 watts 2 to 1225 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers