Vishay Intertechnology, Inc. RES 22.6K OHM 2W 1% 1225 WIDE RCL122522K6FKEG

Description
RES 22.6Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 22.6Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 2W 1% 1225 WIDE - RCL122522K6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 2W 1% 1225 WIDE
RCL122522K6FKEG
RES 22.6K OHM 2W 1% 1225 WIDE RCL122522K6FKEG
RES 22.6Kohm 2W 1% 1225 WIDE

RES 22.6Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122522K6FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122522K6FKEG-ND
Chip Resistor - Surface Mount RCL122522K6FKEG-ND
22.6 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122522K6FKEG RCL122522K6FKEG-ND
Product Name RES 22.6K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details