Vishay Intertechnology, Inc. RES 22.1K OHM 2W 1% 1225 WIDE RCL122522K1FKEG

Description
RES 22.1Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 22.1Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 2W 1% 1225 WIDE - RCL122522K1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 2W 1% 1225 WIDE
RCL122522K1FKEG
RES 22.1K OHM 2W 1% 1225 WIDE RCL122522K1FKEG
RES 22.1Kohm 2W 1% 1225 WIDE

RES 22.1Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122522K1FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122522K1FKEG-ND
Chip Resistor - Surface Mount RCL122522K1FKEG-ND
22.1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122522K1FKEG RCL122522K1FKEG-ND
Product Name RES 22.1K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details