Vishay Intertechnology, Inc. RES 22K OHM 2W 1% 1225 WIDE RCL122522K0FKEG

Description
RES 22Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 22Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 2W 1% 1225 WIDE - RCL122522K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 2W 1% 1225 WIDE
RCL122522K0FKEG
RES 22K OHM 2W 1% 1225 WIDE RCL122522K0FKEG
RES 22Kohm 2W 1% 1225 WIDE

RES 22Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122522K0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122522K0FKEG-ND
Chip Resistor - Surface Mount RCL122522K0FKEG-ND
22 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

22 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122522K0FKEG RCL122522K0FKEG-ND
Product Name RES 22K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers