Vishay Intertechnology, Inc. RES 221 OHM 2W 1% 1225 WIDE RCL1225221RFKEG

Description
RES 221ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 221ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 2W 1% 1225 WIDE - RCL1225221RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% 1225 WIDE
RCL1225221RFKEG
RES 221 OHM 2W 1% 1225 WIDE RCL1225221RFKEG
RES 221ohm 2W 1% 1225 WIDE

RES 221ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225221RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225221RFKEG-ND
Chip Resistor - Surface Mount RCL1225221RFKEG-ND
221 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

221 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 221ohm Resistor - 52-RCL1225221RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 221ohm Resistor
52-RCL1225221RFKEG
SMD 221ohm Resistor 52-RCL1225221RFKEG
Thick Film Resistors - SMD 2watt 221ohm 1% 100ppm 1225 Product overview: RCL1225221RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225221RFKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 221ohm 1% 100ppm 1225 Product overview: RCL1225221RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225221RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
992198-RCL1225221RFKEG
Resistors - Chip Resistor - Surface Mount 992198-RCL1225221RFKEG
Win Source Part Number: 992198-RCL1225221RFK EG Category: Resistors>Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 221 Ohms Package / Case: Wide 2512 (6432 Metric), 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 992198-RCL1225221RFKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 221 Ohms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RCL1225221RFKEG RCL1225221RFKEG-ND 52-RCL1225221RFKEG 992198-RCL1225221RFKEG
Product Name RES 221 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount SMD 221ohm Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details