Vishay Intertechnology, Inc. RES 210 OHM 2W 1% 1225 WIDE RCL1225210RFKEG

Description
RES 210ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 210ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 2W 1% 1225 WIDE - RCL1225210RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 2W 1% 1225 WIDE
RCL1225210RFKEG
RES 210 OHM 2W 1% 1225 WIDE RCL1225210RFKEG
RES 210ohm 2W 1% 1225 WIDE

RES 210ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225210RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225210RFKEG-ND
Chip Resistor - Surface Mount RCL1225210RFKEG-ND
210 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

210 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225210RFKEG RCL1225210RFKEG-ND
Product Name RES 210 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details