Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL122520R0FKEG

Description
20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCL122520R0FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL122520R0FKEGCT-ND
Chip Resistor - Surface Mount 541-RCL122520R0FKEGCT-ND
20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL122520R0FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL122520R0FKEGTR-ND
Chip Resistor - Surface Mount 541-RCL122520R0FKEGTR-ND
20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL122520R0FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL122520R0FKEGDKR-ND
Chip Resistor - Surface Mount 541-RCL122520R0FKEGDKR-ND
20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

20 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 20ohm Resistor - 52-RCL122520R0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20ohm Resistor
52-RCL122520R0FKEG
SMD 20ohm Resistor 52-RCL122520R0FKEG
Thick Film Resistors - SMD 2watt 20ohm 1% 100ppm 1225 Product overview: RCL122520R0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122520R0FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 20ohm 1% 100ppm 1225 Product overview: RCL122520R0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122520R0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20 OHM 2W 1% 1225 WIDE - RCL122520R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% 1225 WIDE
RCL122520R0FKEG
RES 20 OHM 2W 1% 1225 WIDE RCL122520R0FKEG
RES 20ohm 2W 1% 1225 WIDE

RES 20ohm 2W 1% 1225 WIDE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-RCL122520R0FKEGCT-ND 52-RCL122520R0FKEG RCL122520R0FKEG
Product Name Chip Resistor - Surface Mount SMD 20ohm Resistor RES 20 OHM 2W 1% 1225 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2512; Wide 2512
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers