Vishay Intertechnology, Inc. RES 205 OHM 2W 1% 1225 WIDE RCL1225205RFKEG

Description
RES 205ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 205ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 2W 1% 1225 WIDE - RCL1225205RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 2W 1% 1225 WIDE
RCL1225205RFKEG
RES 205 OHM 2W 1% 1225 WIDE RCL1225205RFKEG
RES 205ohm 2W 1% 1225 WIDE

RES 205ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225205RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225205RFKEG-ND
Chip Resistor - Surface Mount RCL1225205RFKEG-ND
205 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

205 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225205RFKEG RCL1225205RFKEG-ND
Product Name RES 205 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details