Vishay Intertechnology, Inc. SMD 200ohm Resistor RCL1225200RFKEG

Description
Thick Film Resistors - SMD 2watt 200ohm 1% 100ppm 1225 Product overview: RCL1225200RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225200RFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 2watt 200ohm 1% 100ppm 1225 Product overview: RCL1225200RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225200RFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200ohm Resistor - 52-RCL1225200RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200ohm Resistor
52-RCL1225200RFKEG
SMD 200ohm Resistor 52-RCL1225200RFKEG
Thick Film Resistors - SMD 2watt 200ohm 1% 100ppm 1225 Product overview: RCL1225200RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225200RFKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 200ohm 1% 100ppm 1225 Product overview: RCL1225200RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225200RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL200ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL200ECT-ND
Chip Resistor - Surface Mount RCL200ECT-ND
200 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

200 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL200EDKR-ND
Chip Resistor - Surface Mount RCL200EDKR-ND
200 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

200 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL200ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL200ETR-ND
Chip Resistor - Surface Mount RCL200ETR-ND
200 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

200 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200 OHM 2W 1% 1225 WIDE - RCL1225200RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% 1225 WIDE
RCL1225200RFKEG
RES 200 OHM 2W 1% 1225 WIDE RCL1225200RFKEG
RES 200ohm 2W 1% 1225 WIDE

RES 200ohm 2W 1% 1225 WIDE

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
990105-RCL1225200RFKEG
Resistors - Chip Resistor - Surface Mount 990105-RCL1225200RFKEG
Win Source Part Number: 990105-RCL1225200RFK EG Category: Resistors>Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: Wide 2512 (6432 Metric), 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: RCL200EDKR,RCL200ETR ,RCL200ECT

Win Source Part Number: 990105-RCL1225200RFKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: RCL200EDKR,RCL200ETR,RCL200ECT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL1225200RFKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCL1225200RFKEG
Resistors - Chip Resistor - Surface Mount RCL1225200RFKEG
RES SMD 200 OHM 2W 2512 WIDE

RES SMD 200 OHM 2W 2512 WIDE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RCL1225200RFKEG RCL200ECT-ND RCL1225200RFKEG 990105-RCL1225200RFKEG RCL1225200RFKEG
Product Name SMD 200ohm Resistor Chip Resistor - Surface Mount RES 200 OHM 2W 1% 1225 WIDE Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details