Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - RCL12251R69FKEG RCL12251R69FKEG

Description
Manufacturer: Vishay Win Source Part Number: 931886-RCL12251R69FK EG Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 1.69 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film Package: Wide 2512 (6432 Metric), 1225 Package: Reel - TR Categories: Resistors Case / Package: 1225 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 931886-RCL12251R69FK EG Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 1.69 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film Package: Wide 2512 (6432 Metric), 1225 Package: Reel - TR Categories: Resistors Case / Package: 1225 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL12251R69FKEG
931886-RCL12251R69FKEG
Chip Resistor - Surface Mount - RCL12251R69FKEG 931886-RCL12251R69FKEG
Manufacturer: Vishay Win Source Part Number: 931886-RCL12251R69FK EG Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 1.69 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film Package: Wide 2512 (6432 Metric), 1225 Package: Reel - TR Categories: Resistors Case / Package: 1225 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 931886-RCL12251R69FKEG
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 1.69 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Package: Wide 2512 (6432 Metric), 1225
Package: Reel - TR
Categories: Resistors
Case / Package: 1225
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
RES 1.69 OHM 2W 1% 1225 WIDE - RCL12251R69FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 2W 1% 1225 WIDE
RCL12251R69FKEG
RES 1.69 OHM 2W 1% 1225 WIDE RCL12251R69FKEG
RES 1.69ohm 2W 1% 1225 WIDE

RES 1.69ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251R69FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251R69FKEG-ND
Chip Resistor - Surface Mount RCL12251R69FKEG-ND
1.69 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1.69ohm Resistor - 52-RCL12251R69FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.69ohm Resistor
52-RCL12251R69FKEG
SMD 1.69ohm Resistor 52-RCL12251R69FKEG
Thick Film Resistors - SMD 2watt 1.69ohm 1% 100ppm 1225 Product overview: RCL12251R69FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251R69FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 1.69ohm 1% 100ppm 1225 Product overview: RCL12251R69FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251R69FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 931886-RCL12251R69FKEG RCL12251R69FKEG RCL12251R69FKEG-ND 52-RCL12251R69FKEG
Product Name Chip Resistor - Surface Mount - RCL12251R69FKEG RES 1.69 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount SMD 1.69ohm Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details