Vishay Intertechnology, Inc. RES 1.5 OHM 2W 5% 1225 WIDE RCL12251R50JNEG

Description
RES 1.5ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.5ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 2W 5% 1225 WIDE - RCL12251R50JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 2W 5% 1225 WIDE
RCL12251R50JNEG
RES 1.5 OHM 2W 5% 1225 WIDE RCL12251R50JNEG
RES 1.5ohm 2W 5% 1225 WIDE

RES 1.5ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.5FDKR-ND
Chip Resistor - Surface Mount RCL1.5FDKR-ND
1.5 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.5FCT-ND
Chip Resistor - Surface Mount RCL1.5FCT-ND
1.5 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.5FTR-ND
Chip Resistor - Surface Mount RCL1.5FTR-ND
1.5 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251R50JNEG RCL1.5FDKR-ND
Product Name RES 1.5 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details