Vishay Intertechnology, Inc. RES 1.5 OHM 2W 1% 1225 WIDE RCL12251R50FKEG

Description
RES 1.5ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.5ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 2W 1% 1225 WIDE - RCL12251R50FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 2W 1% 1225 WIDE
RCL12251R50FKEG
RES 1.5 OHM 2W 1% 1225 WIDE RCL12251R50FKEG
RES 1.5ohm 2W 1% 1225 WIDE

RES 1.5ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251R50FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251R50FKEG-ND
Chip Resistor - Surface Mount RCL12251R50FKEG-ND
1.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251R50FKEG RCL12251R50FKEG-ND
Product Name RES 1.5 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details