Vishay Intertechnology, Inc. RES 1.33 OHM 2W 1% 1225 WIDE RCL12251R33FKEG

Description
RES 1.33ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.33ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 2W 1% 1225 WIDE - RCL12251R33FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 2W 1% 1225 WIDE
RCL12251R33FKEG
RES 1.33 OHM 2W 1% 1225 WIDE RCL12251R33FKEG
RES 1.33ohm 2W 1% 1225 WIDE

RES 1.33ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251R33FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251R33FKEG-ND
Chip Resistor - Surface Mount RCL12251R33FKEG-ND
1.33 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.33 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251R33FKEG RCL12251R33FKEG-ND
Product Name RES 1.33 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers