Vishay Intertechnology, Inc. RES 1.21 OHM 2W 1% 1225 WIDE RCL12251R21FKEG

Description
RES 1.21ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.21ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 2W 1% 1225 WIDE - RCL12251R21FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 2W 1% 1225 WIDE
RCL12251R21FKEG
RES 1.21 OHM 2W 1% 1225 WIDE RCL12251R21FKEG
RES 1.21ohm 2W 1% 1225 WIDE

RES 1.21ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251R21FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251R21FKEG-ND
Chip Resistor - Surface Mount RCL12251R21FKEG-ND
1.21 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251R21FKEG RCL12251R21FKEG-ND
Product Name RES 1.21 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details