Vishay Intertechnology, Inc. RES 1.2 OHM 2W 5% 1225 WIDE RCL12251R20JNEG

Description
RES 1.2ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.2ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 2W 5% 1225 WIDE - RCL12251R20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 2W 5% 1225 WIDE
RCL12251R20JNEG
RES 1.2 OHM 2W 5% 1225 WIDE RCL12251R20JNEG
RES 1.2ohm 2W 5% 1225 WIDE

RES 1.2ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251R20JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251R20JNEG-ND
Chip Resistor - Surface Mount RCL12251R20JNEG-ND
1.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL12251R20JNEG
931885-RCL12251R20JNEG
Chip Resistor - Surface Mount - RCL12251R20JNEG 931885-RCL12251R20JNEG
Manufacturer: Vishay Win Source Part Number: 931885-RCL12251R20JN EG Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 1.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film Package: Wide 2512 (6432 Metric), 1225 Package: Reel - TR Categories: Resistors Case / Package: 1225 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 931885-RCL12251R20JNEG
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 1.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Package: Wide 2512 (6432 Metric), 1225
Package: Reel - TR
Categories: Resistors
Case / Package: 1225
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 1.2ohm Resistor - 52-RCL12251R20JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2ohm Resistor
52-RCL12251R20JNEG
SMD 1.2ohm Resistor 52-RCL12251R20JNEG
Thick Film Resistors - SMD 2watt 1.2ohm 5% 200ppm 1225 Product overview: RCL12251R20JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251R20JNEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 1.2ohm 5% 200ppm 1225 Product overview: RCL12251R20JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251R20JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RCL12251R20JNEG RCL12251R20JNEG-ND 931885-RCL12251R20JNEG 52-RCL12251R20JNEG
Product Name RES 1.2 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RCL12251R20JNEG SMD 1.2ohm Resistor
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers