Vishay Intertechnology, Inc. RES 1 OHM 2W 5% 1225 WIDE RCL12251R00JNEG

Description
RES 1ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 1ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 5% 1225 WIDE - RCL12251R00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 5% 1225 WIDE
RCL12251R00JNEG
RES 1 OHM 2W 5% 1225 WIDE RCL12251R00JNEG
RES 1ohm 2W 5% 1225 WIDE

RES 1ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0FCT-ND
Chip Resistor - Surface Mount RCL1.0FCT-ND
1 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0FDKR-ND
Chip Resistor - Surface Mount RCL1.0FDKR-ND
1 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0FTR-ND
Chip Resistor - Surface Mount RCL1.0FTR-ND
1 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1ohm Resistor - 52-RCL12251R00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1ohm Resistor
52-RCL12251R00JNEG
SMD 1ohm Resistor 52-RCL12251R00JNEG
Thick Film Resistors - SMD 2watt 1ohm 5% 200ppm 1225 Product overview: RCL12251R00JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251R00JNEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 1ohm 5% 200ppm 1225 Product overview: RCL12251R00JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251R00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RCL12251R00JNEG RCL1.0FCT-ND 52-RCL12251R00JNEG
Product Name RES 1 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount SMD 1ohm Resistor
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data