Vishay Intertechnology, Inc. RES 1M OHM 2W 1% 1225 WIDE RCL12251M00FKEG

Description
RES 1Mohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1Mohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2W 1% 1225 WIDE - RCL12251M00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2W 1% 1225 WIDE
RCL12251M00FKEG
RES 1M OHM 2W 1% 1225 WIDE RCL12251M00FKEG
RES 1Mohm 2W 1% 1225 WIDE

RES 1Mohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1.00METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.00METR-ND
Chip Resistor - Surface Mount RCL1.00METR-ND
1 MOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 MOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251M00FKEG RCL1.00METR-ND
Product Name RES 1M OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers