Vishay Intertechnology, Inc. RES 1.96K OHM 2W 1% 1225 WIDE RCL12251K96FKEG

Description
RES 1.96Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.96Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 2W 1% 1225 WIDE - RCL12251K96FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 2W 1% 1225 WIDE
RCL12251K96FKEG
RES 1.96K OHM 2W 1% 1225 WIDE RCL12251K96FKEG
RES 1.96Kohm 2W 1% 1225 WIDE

RES 1.96Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K96FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K96FKEG-ND
Chip Resistor - Surface Mount RCL12251K96FKEG-ND
1.96 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251K96FKEG RCL12251K96FKEG-ND
Product Name RES 1.96K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers