Vishay Intertechnology, Inc. RES 1.8K OHM 2W 5% 1225 WIDE RCL12251K80JNEG

Description
RES 1.8Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.8Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 2W 5% 1225 WIDE - RCL12251K80JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2W 5% 1225 WIDE
RCL12251K80JNEG
RES 1.8K OHM 2W 5% 1225 WIDE RCL12251K80JNEG
RES 1.8Kohm 2W 5% 1225 WIDE

RES 1.8Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K80JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K80JNEG-ND
Chip Resistor - Surface Mount RCL12251K80JNEG-ND
1.8 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251K80JNEG RCL12251K80JNEG-ND
Product Name RES 1.8K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details