Vishay Intertechnology, Inc. RES 1.74K OHM 2W 1% 1225 WIDE RCL12251K74FKEG

Description
RES 1.74Kohm 2W 1% 1225 WIDE
Request a Quote
Description
RES 1.74Kohm 2W 1% 1225 WIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 2W 1% 1225 WIDE - RCL12251K74FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 2W 1% 1225 WIDE
RCL12251K74FKEG
RES 1.74K OHM 2W 1% 1225 WIDE RCL12251K74FKEG
RES 1.74Kohm 2W 1% 1225 WIDE

RES 1.74Kohm 2W 1% 1225 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCL12251K74FKEG
Product Name RES 1.74K OHM 2W 1% 1225 WIDE
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers