Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12251K60JNEG

Description
1.6 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12251K60JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K60JNEG-ND
Chip Resistor - Surface Mount RCL12251K60JNEG-ND
1.6 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.6 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.6K OHM 2W 5% 1225 WIDE - RCL12251K60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2W 5% 1225 WIDE
RCL12251K60JNEG
RES 1.6K OHM 2W 5% 1225 WIDE RCL12251K60JNEG
RES 1.6Kohm 2W 5% 1225 WIDE

RES 1.6Kohm 2W 5% 1225 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RCL12251K60JNEG-ND RCL12251K60JNEG
Product Name Chip Resistor - Surface Mount RES 1.6K OHM 2W 5% 1225 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers