Vishay Intertechnology, Inc. RES 1.37K OHM 2W 1% 1225 WIDE RCL12251K37FKEG

Description
RES 1.37Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.37Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 2W 1% 1225 WIDE - RCL12251K37FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 2W 1% 1225 WIDE
RCL12251K37FKEG
RES 1.37K OHM 2W 1% 1225 WIDE RCL12251K37FKEG
RES 1.37Kohm 2W 1% 1225 WIDE

RES 1.37Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K37FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K37FKEG-ND
Chip Resistor - Surface Mount RCL12251K37FKEG-ND
1.37 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12251K37FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12251K37FKEG
Chip Resistor - Surface Mount RCL12251K37FKEG
RES SMD 1.37K OHM 2W 2512 WIDE

RES SMD 1.37K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12251K37FKEG RCL12251K37FKEG-ND RCL12251K37FKEG
Product Name RES 1.37K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details