Vishay Intertechnology, Inc. RES 1.21K OHM 2W 1% 1225 WIDE RCL12251K21FKEG

Description
RES 1.21Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.21Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 2W 1% 1225 WIDE - RCL12251K21FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% 1225 WIDE
RCL12251K21FKEG
RES 1.21K OHM 2W 1% 1225 WIDE RCL12251K21FKEG
RES 1.21Kohm 2W 1% 1225 WIDE

RES 1.21Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K21FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K21FKEG-ND
Chip Resistor - Surface Mount RCL12251K21FKEG-ND
1.21 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251K21FKEG RCL12251K21FKEG-ND
Product Name RES 1.21K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676194-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details