Vishay Intertechnology, Inc. RES 1.15K OHM 2W 1% 1225 WIDE RCL12251K15FKEG

Description
RES 1.15Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.15Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 2W 1% 1225 WIDE - RCL12251K15FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 2W 1% 1225 WIDE
RCL12251K15FKEG
RES 1.15K OHM 2W 1% 1225 WIDE RCL12251K15FKEG
RES 1.15Kohm 2W 1% 1225 WIDE

RES 1.15Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K15FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K15FKEG-ND
Chip Resistor - Surface Mount RCL12251K15FKEG-ND
1.15 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12251K15FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12251K15FKEG
Chip Resistor - Surface Mount RCL12251K15FKEG
RES SMD 1.15K OHM 2W 2512 WIDE

RES SMD 1.15K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12251K15FKEG RCL12251K15FKEG-ND RCL12251K15FKEG
Product Name RES 1.15K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details