Vishay Intertechnology, Inc. RES 1.13K OHM 2W 1% 1225 WIDE RCL12251K13FKEG

Description
RES 1.13Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.13Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 2W 1% 1225 WIDE - RCL12251K13FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 2W 1% 1225 WIDE
RCL12251K13FKEG
RES 1.13K OHM 2W 1% 1225 WIDE RCL12251K13FKEG
RES 1.13Kohm 2W 1% 1225 WIDE

RES 1.13Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K13FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K13FKEG-ND
Chip Resistor - Surface Mount RCL12251K13FKEG-ND
1.13 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12251K13FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12251K13FKEG
Chip Resistor - Surface Mount RCL12251K13FKEG
RES SMD 1.13K OHM 2W 2512 WIDE

RES SMD 1.13K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12251K13FKEG RCL12251K13FKEG-ND RCL12251K13FKEG
Product Name RES 1.13K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1130 ohms 1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers