Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12251K00JNEG

Description
1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0KFDKR-ND
Chip Resistor - Surface Mount RCL1.0KFDKR-ND
1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0KFCT-ND
Chip Resistor - Surface Mount RCL1.0KFCT-ND
1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0KFTR-ND
Chip Resistor - Surface Mount RCL1.0KFTR-ND
1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1Kohm Resistor - 52-RCL12251K00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1Kohm Resistor
52-RCL12251K00JNEG
SMD 1Kohm Resistor 52-RCL12251K00JNEG
Thick Film Resistors - SMD 2watt 1Kohm 5% 200ppm 1225 Product overview: RCL12251K00JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251K00JNEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 1Kohm 5% 200ppm 1225 Product overview: RCL12251K00JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251K00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1K OHM 2W 5% 1225 WIDE - RCL12251K00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 5% 1225 WIDE
RCL12251K00JNEG
RES 1K OHM 2W 5% 1225 WIDE RCL12251K00JNEG
RES 1Kohm 2W 5% 1225 WIDE

RES 1Kohm 2W 5% 1225 WIDE

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972188-RCL12251K00JNEG
Resistors - Chip Resistor - Surface Mount 972188-RCL12251K00JNEG
Win Source Part Number: 972188-RCL12251K00JN EG Category: Resistors>Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Wide 2512 (6432 Metric), 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: RCL1.0KFTR,RCL1.0KFC T,RCL1.0KFDKR

Win Source Part Number: 972188-RCL12251K00JNEG
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: RCL1.0KFTR,RCL1.0KFCT,RCL1.0KFDKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RCL1.0KFDKR-ND 52-RCL12251K00JNEG RCL12251K00JNEG 972188-RCL12251K00JNEG
Product Name Chip Resistor - Surface Mount SMD 1Kohm Resistor RES 1K OHM 2W 5% 1225 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details