Vishay Intertechnology, Inc. RES 19.6 OHM 2W 1% 1225 WIDE RCL122519R6FKEG

Description
RES 19.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 19.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 2W 1% 1225 WIDE - RCL122519R6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 2W 1% 1225 WIDE
RCL122519R6FKEG
RES 19.6 OHM 2W 1% 1225 WIDE RCL122519R6FKEG
RES 19.6ohm 2W 1% 1225 WIDE

RES 19.6ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122519R6FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122519R6FKEG-ND
Chip Resistor - Surface Mount RCL122519R6FKEG-ND
19.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122519R6FKEG RCL122519R6FKEG-ND
Product Name RES 19.6 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details