Vishay Intertechnology, Inc. RES 16.9 OHM 2W 1% 1225 WIDE RCL122516R9FKEG

Description
RES 16.9ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 16.9ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 2W 1% 1225 WIDE - RCL122516R9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 2W 1% 1225 WIDE
RCL122516R9FKEG
RES 16.9 OHM 2W 1% 1225 WIDE RCL122516R9FKEG
RES 16.9ohm 2W 1% 1225 WIDE

RES 16.9ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122516R9FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122516R9FKEG-ND
Chip Resistor - Surface Mount RCL122516R9FKEG-ND
16.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122516R9FKEG RCL122516R9FKEG-ND
Product Name RES 16.9 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details