Vishay Intertechnology, Inc. RES 16.2 OHM 2W 1% 1225 WIDE RCL122516R2FKEG

Description
RES 16.2ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 16.2ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 2W 1% 1225 WIDE - RCL122516R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 2W 1% 1225 WIDE
RCL122516R2FKEG
RES 16.2 OHM 2W 1% 1225 WIDE RCL122516R2FKEG
RES 16.2ohm 2W 1% 1225 WIDE

RES 16.2ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122516R2FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122516R2FKEG-ND
Chip Resistor - Surface Mount RCL122516R2FKEG-ND
16.2 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122516R2FKEG RCL122516R2FKEG-ND
Product Name RES 16.2 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers