Vishay Intertechnology, Inc. RES 16.2K OHM 2W 1% 1225 WIDE RCL122516K2FKEG

Description
RES 16.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 16.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 2W 1% 1225 WIDE - RCL122516K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 2W 1% 1225 WIDE
RCL122516K2FKEG
RES 16.2K OHM 2W 1% 1225 WIDE RCL122516K2FKEG
RES 16.2Kohm 2W 1% 1225 WIDE

RES 16.2Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122516K2FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122516K2FKEG-ND
Chip Resistor - Surface Mount RCL122516K2FKEG-ND
16.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122516K2FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122516K2FKEG
Chip Resistor - Surface Mount RCL122516K2FKEG
RES SMD 16.2K OHM 2W 2512 WIDE

RES SMD 16.2K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122516K2FKEG RCL122516K2FKEG-ND RCL122516K2FKEG
Product Name RES 16.2K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details